Standex-Meder Electronics Reed Switch, KSK-1E85 Series

Description
The KSK-1E85 is a latching or bistable reed switch, high power reed switch, and high voltage reed switch with (Form E) contacts. Glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 300 VDC, Switching current 1 Amp DC. UL approval.
Description
The KSK-1E85 is a latching or bistable reed switch, high power reed switch, and high voltage reed switch with (Form E) contacts. Glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 300 VDC, Switching current 1 Amp DC. UL approval.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch, KSK-1E85 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch, KSK-1E85 Series
Reed Switch, KSK-1E85 Series
The KSK-1E85 is a latching or bistable reed switch, high power reed switch, and high voltage reed switch with (Form E) contacts. Glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 300 VDC, Switching current 1 Amp DC. UL approval.

The KSK-1E85 is a latching or bistable reed switch, high power reed switch, and high voltage reed switch with (Form E) contacts. Glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 300 VDC, Switching current 1 Amp DC. UL approval.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Name Reed Switch, KSK-1E85 Series
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO); Normally Closed (NC)
Current Rating 1 amps
DC Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Magnetic reed switch - BN 65 - BN 65-01Z/V 10,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 3 amps
View Details
Magnetic, Reed Switches - 420-1042-2-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers