Standex-Meder Electronics Magnetic, Reed Switches - MK17-B-3 MK17-B-3

Description
Manufacturer: Standex-Meder Electronics Win Source Part Number: 927205-MK17-B-3 Series: MK17 Operating Temperature Range: -40°C ~ 130°C Features: Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: Q2615099, 374-1120-2, Q12246989B, MEDER, MK17-B-3-ND, 374-1120-6, MK17B3, 9171000032, Q4404644, 374-1120-1
Request a Quote
Description
Manufacturer: Standex-Meder Electronics Win Source Part Number: 927205-MK17-B-3 Series: MK17 Operating Temperature Range: -40°C ~ 130°C Features: Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: Q2615099, 374-1120-2, Q12246989B, MEDER, MK17-B-3-ND, 374-1120-6, MK17B3, 9171000032, Q4404644, 374-1120-1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MK17-B-3 is a magnetic reed switch designed for surface mounting applications. It features a molded body and operates within a temperature range of -40°C to 130°C. The switch is SPST-NO (Single Pole Single Throw Normally Open) and has an operating range of 10 to 15AT, with a maximum switching current of 500mA for both AC and DC applications. The contact material is rhodium, ensuring reliable performance. The switch is fully sealed, making it suitable for environments where washability is a concern. It is packaged in reels with a quantity of 2000 units per package, and it has an MSL (Moisture Sensitivity Level) of 1, indicating it can be stored indefinitely under normal conditions. The estimated production lead time is 25 weeks.

Datasheet Summary
Powered by GS/AI

The MK17-B-3 is a magnetic reed switch designed for surface mounting applications. It features a molded body and operates within a temperature range of -40°C to 130°C. The switch is SPST-NO (Single Pole Single Throw Normally Open) and has an operating range of 10 to 15AT, with a maximum switching current of 500mA for both AC and DC applications. The contact material is rhodium, ensuring reliable performance. The switch is fully sealed, making it suitable for environments where washability is a concern. It is packaged in reels with a quantity of 2000 units per package, and it has an MSL (Moisture Sensitivity Level) of 1, indicating it can be stored indefinitely under normal conditions. The estimated production lead time is 25 weeks.

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - MK17-B-3 - 927205-MK17-B-3 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic, Reed Switches - MK17-B-3
927205-MK17-B-3
Magnetic, Reed Switches - MK17-B-3 927205-MK17-B-3
Manufacturer: Standex-Meder Electronics Win Source Part Number: 927205-MK17-B-3 Series: MK17 Operating Temperature Range: -40°C ~ 130°C Features: Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: Q2615099, 374-1120-2, Q12246989B, MEDER, MK17-B-3-ND, 374-1120-6, MK17B3, 9171000032, Q4404644, 374-1120-1

Manufacturer: Standex-Meder Electronics
Win Source Part Number: 927205-MK17-B-3
Series: MK17
Operating Temperature Range: -40°C ~ 130°C
Features: Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: Q2615099, 374-1120-2, Q12246989B, MEDER, MK17-B-3-ND, 374-1120-6, MK17B3, 9171000032, Q4404644, 374-1120-1

Buy Now Datasheet
Magnetic, Reed Switches - 374-1120-1-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1120-1-ND
Magnetic, Reed Switches 374-1120-1-ND
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 170V Surface Mount

Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 170V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 374-1120-6-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1120-6-ND
Magnetic, Reed Switches 374-1120-6-ND
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 170V Surface Mount

Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 170V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 374-1120-2-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1120-2-ND
Magnetic, Reed Switches 374-1120-2-ND
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 170V Surface Mount

Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 170V Surface Mount

Buy Now Datasheet
Switches - Magnetic, Reed Switches - MK17-B-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
MK17-B-3
Switches - Magnetic, Reed Switches MK17-B-3
SWITCH REED SPST-NO 500MA 170V

SWITCH REED SPST-NO 500MA 170V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number 927205-MK17-B-3 374-1120-1-ND MK17-B-3
Product Name Magnetic, Reed Switches - MK17-B-3 Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 120 - BN 120L-10Z/V 2,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 1 amps
View Details
Reed Switches - 2652282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic, Reed Switches - 374-1352-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers
Magnetic, Reed Switches - 306-1443-1-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers