The KSK-1E66 is a high performance miniature reed switch featuring latching or bistable reed switch contacts. Glass length of 14.0mm and diameter of 2.2mm. This reed switch has a rated power 10 W, Switching voltage 200 VDC, Switching current 0.5 Amp DC. Most used, UL approval.
| Standex-Meder Electronics | |
|---|---|
| Product Category | Reed Switches |
| Product Name | Reed Switch, KSK-1E66 Series |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT) |
| Configuration | Normally Open (NO); Normally Closed (NC) |
| Features | Is UL listed |
| Current Rating | 0.5000 amps |