Standex-Meder Electronics Reed Switch, KSK-1A04 Series

Description
World’s smallest ultraminiature reed switch with flat leads and glass length of 3.95mm and diameter of 1.5mm. Rated power 3 W, Switching voltage 30 VDC, Switching current 0.3 Amp DC. Most used.
Description
World’s smallest ultraminiature reed switch with flat leads and glass length of 3.95mm and diameter of 1.5mm. Rated power 3 W, Switching voltage 30 VDC, Switching current 0.3 Amp DC. Most used.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch, KSK-1A04 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch, KSK-1A04 Series
Reed Switch, KSK-1A04 Series
World’s smallest ultraminiature reed switch with flat leads and glass length of 3.95mm and diameter of 1.5mm. Rated power 3 W, Switching voltage 30 VDC, Switching current 0.3 Amp DC. Most used.

World’s smallest ultraminiature reed switch with flat leads and glass length of 3.95mm and diameter of 1.5mm. Rated power 3 W, Switching voltage 30 VDC, Switching current 0.3 Amp DC. Most used.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Name Reed Switch, KSK-1A04 Series
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Features Is UL listed
Current Rating 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Magnetic reed switch - BN 32 - BN 32-R-1279 5,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switch - 1755 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Proximity Switch - 5580 - PHD, Inc.
Specs
Current Rating 0.2000 amps
View Details