Standex-Meder Electronics Reed Switch, GR/GP501 Series

Description
Miniature reed switch featuring high stability (GP). Glass length of 12.7mm and diameter of 2.3mm. Rated power 10 W, Switching voltage 200 VDC, Switching current 0.5 Amp DC/AC. Most used.
Description
Miniature reed switch featuring high stability (GP). Glass length of 12.7mm and diameter of 2.3mm. Rated power 10 W, Switching voltage 200 VDC, Switching current 0.5 Amp DC/AC. Most used.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch, GR/GP501 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch, GR/GP501 Series
Reed Switch, GR/GP501 Series
Miniature reed switch featuring high stability (GP). Glass length of 12.7mm and diameter of 2.3mm. Rated power 10 W, Switching voltage 200 VDC, Switching current 0.5 Amp DC/AC. Most used.

Miniature reed switch featuring high stability (GP). Glass length of 12.7mm and diameter of 2.3mm. Rated power 10 W, Switching voltage 200 VDC, Switching current 0.5 Amp DC/AC. Most used.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Name Reed Switch, GR/GP501 Series
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Features Is UL listed
Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Magnetic reed switch - BN 32 - BN 32-R-1279 0,5M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Magnetic, Reed Switches - 374-1090-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers
CT10 Series Encapsulated Molded Dry Reed Switch - CT10-XXXX-G4 - Coto Technology
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details