The CT10 is an encapsulated dry reed switch. It is single-pole, single throw (SPST) type, having normally open ruthenium contacts. The sensor is a double-ended type and may be actuated with an electromagnet, a permanent magnet or a combination of both. The device is designed for SMD mounting and is available in three lead configurations.
| Coto Technology | |
|---|---|
| Product Category | Reed Switches |
| Product Number | CT10-XXXX-G4 |
| Product Name | CT10 Series Encapsulated Molded Dry Reed Switch |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |
| Contact Material | Ruthenium |
| Current Rating | 0.5000 amps |