Standex-Meder Electronics Reed Switch ORT551-1

Description
The OKI Reed Switch ORT551-1 is a miniature changeover reed switch or single pole double throw SPDT switch. This OKI Reed Switch has a glass length of 14.0mm and diameter of 2.54mm. Rated power 10 W, Switching voltage 175 VDC, Switching current 0.5 Amp DC. normally closed (N.C.) lead has a dog leg bend.
Description
The OKI Reed Switch ORT551-1 is a miniature changeover reed switch or single pole double throw SPDT switch. This OKI Reed Switch has a glass length of 14.0mm and diameter of 2.54mm. Rated power 10 W, Switching voltage 175 VDC, Switching current 0.5 Amp DC. normally closed (N.C.) lead has a dog leg bend.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - ORT551-1 - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch
ORT551-1
Reed Switch ORT551-1
The OKI Reed Switch ORT551-1 is a miniature changeover reed switch or single pole double throw SPDT switch. This OKI Reed Switch has a glass length of 14.0mm and diameter of 2.54mm. Rated power 10 W, Switching voltage 175 VDC, Switching current 0.5 Amp DC. normally closed (N.C.) lead has a dog leg bend.

The OKI Reed Switch ORT551-1 is a miniature changeover reed switch or single pole double throw SPDT switch. This OKI Reed Switch has a glass length of 14.0mm and diameter of 2.54mm. Rated power 10 W, Switching voltage 175 VDC, Switching current 0.5 Amp DC. normally closed (N.C.) lead has a dog leg bend.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Number ORT551-1
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.5000 amps
DC Voltage Rating 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Magnetic reed switch - BN 65 - BN 65-RZ/V 3,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 230 volts
View Details
Standard Reed Switch - HSR-170R - HSI Sensing (Hermetic Switch, Inc.)
HSI Sensing (Hermetic Switch, Inc.)
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
, Coto Reed Switches - RI-02-90 Series - Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.5000 amps
AC Voltage Rating 200 volts
View Details