Standex-Meder Electronics Reed Switch ORD228VL

Description
Miniature OKI Reed Switch featuring high performance. Glass length of 14.0mm and diameter of 2.2mm. Rated power 10 W, Switching voltage 200 VDC, Switching current 0.5 Amp DC. Most used.
Description
Miniature OKI Reed Switch featuring high performance. Glass length of 14.0mm and diameter of 2.2mm. Rated power 10 W, Switching voltage 200 VDC, Switching current 0.5 Amp DC. Most used.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - ORD228VL - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch
ORD228VL
Reed Switch ORD228VL
Miniature OKI Reed Switch featuring high performance. Glass length of 14.0mm and diameter of 2.2mm. Rated power 10 W, Switching voltage 200 VDC, Switching current 0.5 Amp DC. Most used.

Miniature OKI Reed Switch featuring high performance. Glass length of 14.0mm and diameter of 2.2mm. Rated power 10 W, Switching voltage 200 VDC, Switching current 0.5 Amp DC. Most used.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Number ORD228VL
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.5000 amps
DC Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Magnetic reed switch - BN 80 - BN 80-RZ -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1.5 amps
DC Voltage Rating 200 volts
View Details
Magnetic, Reed Switches - 1835-1179-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Switch, KSK-1C90U Series -  - Standex-Meder Electronics
Standex-Meder Electronics
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Features Is UL listed
View Details