Standex-Meder Electronics Reed Switch ORD2211

Description
OKI Reed Switch ORD2211 is a high power reed switch with glass length of 16.5mm and diameter of 2.8mm. Rated power 50 W, Switching voltage 100 VDC, Switching current 0.5 Amp DC.
Description
OKI Reed Switch ORD2211 is a high power reed switch with glass length of 16.5mm and diameter of 2.8mm. Rated power 50 W, Switching voltage 100 VDC, Switching current 0.5 Amp DC.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - ORD2211 - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch
ORD2211
Reed Switch ORD2211
OKI Reed Switch ORD2211 is a high power reed switch with glass length of 16.5mm and diameter of 2.8mm. Rated power 50 W, Switching voltage 100 VDC, Switching current 0.5 Amp DC.

OKI Reed Switch ORD2211 is a high power reed switch with glass length of 16.5mm and diameter of 2.8mm. Rated power 50 W, Switching voltage 100 VDC, Switching current 0.5 Amp DC.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Number ORD2211
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.5000 amps
DC Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic reed switch - BN 80 - BN 80-10Z 2,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 0.5000 amps
View Details
Magnetic, Reed Switches - CT10-2540-A2-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers