Coto Technology Magnetic, Reed Switches CT10-2540-A2

Description
Molded Body Reed Switch SPST-NO 25 ~ 40AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount
Request a Quote Datasheet
Description
Molded Body Reed Switch SPST-NO 25 ~ 40AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - CT10-2540-A2-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
CT10-2540-A2-ND
Magnetic, Reed Switches CT10-2540-A2-ND
Molded Body Reed Switch SPST-NO 25 ~ 40AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount

Molded Body Reed Switch SPST-NO 25 ~ 40AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
CT10-2540-A2
Switches - Magnetic, Reed Switches CT10-2540-A2
SWITCH REED SPST-NO 250MA 100V

SWITCH REED SPST-NO 250MA 100V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic / Reed Switches
CT10-2540-A2
Magnetic / Reed Switches CT10-2540-A2
Magnetic / Reed Switches

Magnetic / Reed Switches

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches
Product Number CT10-2540-A2-ND CT10-2540-A2 CT10-2540-A2
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic / Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic reed switch - BN 65 - BN 65-RZ 2,5M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder - 47AC5084 - Newark, An Avnet Company
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT); Other Type (Special Application)
AC Voltage Rating 175 volts
View Details
Magnetic, Reed Switches - 420-1034-2-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers