Standex-Meder Electronics Reed Switch, Spst-No, 0.5A, 200V, Smd; Product Range Standexmeder MK23-66-D-2

Description
REED SWITCH, SPST-NO, 0.5A, 200V, SMD; Product Range:-; Contact Configuration:SPST-N O; Switch Mounting:SMD; Contact Current Max:500mA; Switching Voltage Max:200V; Switching Power Max:10W; Contact Resistance Max:0.15ohm; Operate AT RoHS Compliant: Yes
Datasheet
Description
REED SWITCH, SPST-NO, 0.5A, 200V, SMD; Product Range:-; Contact Configuration:SPST-N O; Switch Mounting:SMD; Contact Current Max:500mA; Switching Voltage Max:200V; Switching Power Max:10W; Contact Resistance Max:0.15ohm; Operate AT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Switch, Spst-No, 0.5A, 200V, Smd; Product Range Standexmeder - 31Y2667 - Newark, An Avnet Company
Chicago, IL, United States
Reed Switch, Spst-No, 0.5A, 200V, Smd; Product Range Standexmeder
31Y2667
Reed Switch, Spst-No, 0.5A, 200V, Smd; Product Range Standexmeder 31Y2667
REED SWITCH, SPST-NO, 0.5A, 200V, SMD; Product Range:-; Contact Configuration:SPST-N O; Switch Mounting:SMD; Contact Current Max:500mA; Switching Voltage Max:200V; Switching Power Max:10W; Contact Resistance Max:0.15ohm; Operate AT RoHS Compliant: Yes

REED SWITCH, SPST-NO, 0.5A, 200V, SMD; Product Range:-; Contact Configuration:SPST-NO; Switch Mounting:SMD; Contact Current Max:500mA; Switching Voltage Max:200V; Switching Power Max:10W; Contact Resistance Max:0.15ohm; Operate AT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Switches
Product Number 31Y2667
Product Name Reed Switch, Spst-No, 0.5A, 200V, Smd; Product Range Standexmeder
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Magnetic reed switch - BN 32 - BN 32-R-1279 10,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST-NO
Current Rating 0.3000 amps
View Details
Magnetic, Reed Switches - 306-1431-2-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers