Standex-Meder Electronics Reed Switch, KSK-1A31 Series

Description
The KSK-1A31 is a mercury wetted miniature high power reed switch with high current capability. Glass length of 11.0mm and diameter of 2.5mm. Rated power 50 W, Switching voltage 500 VDC, Switching current 2 Amp DC.
Description
The KSK-1A31 is a mercury wetted miniature high power reed switch with high current capability. Glass length of 11.0mm and diameter of 2.5mm. Rated power 50 W, Switching voltage 500 VDC, Switching current 2 Amp DC.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch, KSK-1A31 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch, KSK-1A31 Series
Reed Switch, KSK-1A31 Series
The KSK-1A31 is a mercury wetted miniature high power reed switch with high current capability. Glass length of 11.0mm and diameter of 2.5mm. Rated power 50 W, Switching voltage 500 VDC, Switching current 2 Amp DC.

The KSK-1A31 is a mercury wetted miniature high power reed switch with high current capability. Glass length of 11.0mm and diameter of 2.5mm. Rated power 50 W, Switching voltage 500 VDC, Switching current 2 Amp DC.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Name Reed Switch, KSK-1A31 Series
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 2 amps
DC Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Magnetic reed switch - BN 32 - BN 32-R-1279-2 -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Magnetic, Reed Switches - 374-MK33-87-BDKR-ND - DigiKey
Standex-Meder Electronics
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Magnetic, Reed Switches - 420-1052-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers