Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 200V Surface Mount
Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 200V Surface Mount
Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 200V Surface Mount
REED SWITCH, SPST-NO, 0.5A, 200V, SMD; Product Range:-; Contact Configuration:SPST-N
SWITCH REED SPST-NO 500MA 200V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 374-MK23-46-B-2DKR-ND | 31Y2662 | MK23-46-B-2 |
| Product Name | Magnetic, Reed Switches | Reed Switch, Spst-No, 0.5A, 200V, Smd; Product Range Standexmeder | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Configuration | Normally Open (NO) | ||
| Current Rating | 0.5000 amps | 0.5000 amps | |
| Power Rating | 10 watts |