Standex-Meder Electronics Surface Mount Reed Switch MK23-35

Description
Miniature surface mount (SMD) reed switch with glass length of 10.5mm and diameter of 2.1mm. Rated power 20 W, Switching voltage 200 VDC, Switching current 1 Amp DC. The MK23-35 surface mount reed switch is a bare glass version of our surface mount reed sensors, offering a more economic and compact design as compared to our over-molded reed sensors. Sold in Tape & Reel packing according to IEC 286/part 3 and is suitable for pick and place automation.
Description
Miniature surface mount (SMD) reed switch with glass length of 10.5mm and diameter of 2.1mm. Rated power 20 W, Switching voltage 200 VDC, Switching current 1 Amp DC. The MK23-35 surface mount reed switch is a bare glass version of our surface mount reed sensors, offering a more economic and compact design as compared to our over-molded reed sensors. Sold in Tape & Reel packing according to IEC 286/part 3 and is suitable for pick and place automation.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Reed Switch - MK23-35 - Standex-Meder Electronics
Cincinnati, OH, USA
Surface Mount Reed Switch
MK23-35
Surface Mount Reed Switch MK23-35
Miniature surface mount (SMD) reed switch with glass length of 10.5mm and diameter of 2.1mm. Rated power 20 W, Switching voltage 200 VDC, Switching current 1 Amp DC. The MK23-35 surface mount reed switch is a bare glass version of our surface mount reed sensors, offering a more economic and compact design as compared to our over-molded reed sensors. Sold in Tape & Reel packing according to IEC 286/part 3 and is suitable for pick and place automation.

Miniature surface mount (SMD) reed switch with glass length of 10.5mm and diameter of 2.1mm. Rated power 20 W, Switching voltage 200 VDC, Switching current 1 Amp DC. The MK23-35 surface mount reed switch is a bare glass version of our surface mount reed sensors, offering a more economic and compact design as compared to our over-molded reed sensors. Sold in Tape & Reel packing according to IEC 286/part 3 and is suitable for pick and place automation.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Number MK23-35
Product Name Surface Mount Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Features Is UL listed
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Magnetic reed switch - BN 120 - BN 120L-10Z/V-2896-2 2,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 1 amps
View Details
Reed Switch, KSK-1A66 Series -  - Standex-Meder Electronics
Standex-Meder Electronics
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Magnetic, Reed Switches - CT05-2550-G1-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers