Miniature reed switch featuring high performance. Glass length of 14.0mm and diameter of 2.2mm. Rated power 10 W, Switching voltage 200 VDC, Switching current 0.5 Amp DC. Most used, UL approval.
| Standex-Meder Electronics | |
|---|---|
| Product Category | Reed Switches |
| Product Name | Reed Switch, KSK-1A66 Series |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |
| Features | Is UL listed |
| Current Rating | 0.5000 amps |