Standex-Meder Electronics Magnetic, Reed Switches MK06-8-H

Description
Molded Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Through Hole
Request a Quote Datasheet
Description
Molded Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 374-1264-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1264-ND
Magnetic, Reed Switches 374-1264-ND
Molded Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Through Hole

Molded Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - MK06-8-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
MK06-8-H
Switches - Magnetic, Reed Switches MK06-8-H
SWITCH REED SPDT 500MA 175V

SWITCH REED SPDT 500MA 175V

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches
Product Number 374-1264-ND MK06-8-H
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Current Rating 0.5000 amps 0.5000 amps
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 32 - BN 32-R-1279-2 -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switches - 2652280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Reed Switch, GR/GP501 Series -  - Standex-Meder Electronics
Standex-Meder Electronics
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details