Win Source Part Number: 1337457-CT05-3050-G1
Category: Switches - Magnetic, Reed Switches
Series: CT05
Type: Molded Body Reed
Termination Style: Gull Wing
Package: Tape & Reel
Height Above Board: 0.094" (2.40mm)
Standard Package: 2,000
Circuit: SPST-NO
Length - Overall: 0.376" (9.55mm)
Power - Rated: 5W
Operate Range: 30 ~ 50AT
Current - Switching: 250mA (AC) , 350mA (DC)
Voltage - Switching AC: 100 V
Voltage - Switching DC: 140 V
Size - Body: 0.252" L x 0.091" W x 0.091" H (6.40mm x 2.31mm x 2.31mm)
Current - Carry: 500mA (DC)
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Coto Technology
Base Product Number: CT05
Molded Body Reed Switch SPST-NO 30 ~ 50AT Operate Range 5W 250mA (AC), 350mA (DC) 100V Surface Mount
Molded Body Reed Switch SPST-NO 30 ~ 50AT Operate Range 5W 250mA (AC), 350mA (DC) 100V Surface Mount
Molded Body Reed Switch SPST-NO 30 ~ 50AT Operate Range 5W 250mA (AC), 350mA (DC) 100V Surface Mount
Magnetic / Reed Switches MOLDED 30-50AT SPST
SWITCH REED SPST-NO 250MA 100V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 1337457-CT05-3050-G1 | 306-1148-1-ND | CT05-3050-G1 | CT05-3050-G1 |
| Product Name | Switches - Magnetic, Reed Switches | Magnetic, Reed Switches | Magnetic / Reed Switches | Switches - Magnetic, Reed Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switch Type | Dry Reed Switch | |||
| Current Rating | 0.3500 amps | 0.2500 amps |