Standex-Meder Electronics Magnetic, Reed Switches MK06-5-C

Description
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 400mA (AC/DC) 200V Through Hole
Request a Quote Datasheet
Description
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 400mA (AC/DC) 200V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 374-1261-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1261-ND
Magnetic, Reed Switches 374-1261-ND
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 400mA (AC/DC) 200V Through Hole

Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 400mA (AC/DC) 200V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - MK06-5-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
MK06-5-C
Switches - Magnetic, Reed Switches MK06-5-C
SWITCH REED SPST-NO 400MA 200V

SWITCH REED SPST-NO 400MA 200V

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches
Product Number 374-1261-ND MK06-5-C
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 80 - BN 80-RZ 3,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1.5 amps
DC Voltage Rating 200 volts
View Details
Reed Switches - 2652226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Reed Proximity Switch - 62002 - PHD, Inc.
Specs
Current Rating 0.0400 amps
DC Voltage Rating 24 volts
Power Rating 1 watts
View Details
Reed Switch, Spst-No, 0.5A, 200V, Smd; Product Range Standexmeder - 31Y2663 - Newark, An Avnet Company
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
AC Voltage Rating 200 volts
View Details