Manufacturer: Standex-Meder Electronics
Category: Relays -Reed Relays
Series: KT
Package: Tube
Product Status: Active
Mounting Type: Through Hole
Coil Voltage: 24VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 1 A
Switching Voltage: 1000VAC, 1000VDC - Max
Relays, Solenoids, & Timers Relays, Power - High Voltage
REED RELAY 1 FORM A 24V TH
Reed Relay, KT Series, 24 VDC, 1.8 kohm, 1 A, 1 kV, SPST-NO RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | High Voltage Relays | Reed Relays | Reed Relays |
| Product Number | 374-1361-ND | KT24-1A-40L-THT | KT24-1A-40L-THT | 59Y7314 | |
| Product Name | Reed Relays | Relays -Reed Relays | Relays, Solenoids, & Timers Relays, Power - High Voltage | Relays - Reed Relays | Reed Relay, Kt Series, 24 Vdc, 1.8 Kohm, 1 A, 1 Kv, Spst-No Rohs Compliant Standexmeder |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw | |||
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) |