Glass Body Reed Switch SPDT 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 175V Through Hole
SWITCH REED SPDT 500MA 175V
Magnetic / Reed Switches 1 Form C 14mm AT 1015 Formed Lead
REED SWITCH, SPST-CO, 0.5A, 175V, TH; Product Range:KSK-1C90F Series; Contact Configuration:SPDT-C
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 374-1082-ND | KSK-1C90F-1015 | KSK-1C90F-1015 | 47AC5078 |
| Product Name | Magnetic, Reed Switches | Switches - Magnetic, Reed Switches | Magnetic / Reed Switches | Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder |
| Switch Type | Dry Reed Switch | |||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Other Type (Special Application) | Single Pole, Double Throw (SPDT); Other Type (Special Application) | |
| Current Rating | 0.5000 amps | 0.5000 amps | ||
| Power Rating | 10 watts |