Standex-Meder Electronics Magnetic, Reed Switches - KSK-1A87-1520 KSK-1A87-1520

Description
Manufacturer: Standex-Meder Electronics Win Source Part Number: 849081-KSK-1A87-1520 Series: KSK Features: Reed Switch Operate Range 200 V Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2118701520, 374-1081, KSK1A871520
Request a Quote Datasheet
Description
Manufacturer: Standex-Meder Electronics Win Source Part Number: 849081-KSK-1A87-1520 Series: KSK Features: Reed Switch Operate Range 200 V Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2118701520, 374-1081, KSK1A871520
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - KSK-1A87-1520 - 849081-KSK-1A87-1520 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic, Reed Switches - KSK-1A87-1520
849081-KSK-1A87-1520
Magnetic, Reed Switches - KSK-1A87-1520 849081-KSK-1A87-1520
Manufacturer: Standex-Meder Electronics Win Source Part Number: 849081-KSK-1A87-1520 Series: KSK Features: Reed Switch Operate Range 200 V Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2118701520, 374-1081, KSK1A871520

Manufacturer: Standex-Meder Electronics
Win Source Part Number: 849081-KSK-1A87-1520
Series: KSK
Features: Reed Switch Operate Range 200 V
Package: Bulk
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 2118701520, 374-1081, KSK1A871520

Buy Now Datasheet
Magnetic, Reed Switches - 374-1081-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1081-ND
Magnetic, Reed Switches 374-1081-ND
Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 400mA (AC/DC) 200V Through Hole

Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 400mA (AC/DC) 200V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - KSK-1A87-1520 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
KSK-1A87-1520
Switches - Magnetic, Reed Switches KSK-1A87-1520
SWITCH REED SPST-NO 400MA 200V

SWITCH REED SPST-NO 400MA 200V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic / Reed Switches
KSK-1A87-1520
Magnetic / Reed Switches KSK-1A87-1520
Magnetic / Reed Switches 1 Form A 10mm AT 1520

Magnetic / Reed Switches 1 Form A 10mm AT 1520

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number 849081-KSK-1A87-1520 374-1081-ND KSK-1A87-1520 KSK-1A87-1520
Product Name Magnetic, Reed Switches - KSK-1A87-1520 Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic / Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.4000 amps 0.4000 amps
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - Actuator - BP 8 -  - Schmersal Inc.
Specs
Switch Type Other
View Details
Reed Switches - 2652262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Reed Switch - 1301 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Closed (NC)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details