Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 180V Through Hole
Magnetic / Reed Switches 1 Form A 14mm AT 1520
SWITCH REED SPST-NO 500MA 180V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 374-1078-ND | KSK-1A66-1520 | KSK-1A66-1520 |
| Product Name | Magnetic, Reed Switches | Magnetic / Reed Switches | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Configuration | Normally Open (NO) | ||
| Current Rating | 0.5000 amps | 0.5000 amps | |
| Power Rating | 10 watts |