Coto Technology Magnetic, Reed Switches FR2025

Description
Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 420-1028-2-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
420-1028-2-ND
Magnetic, Reed Switches 420-1028-2-ND
Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount

Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - FR2025 - 872258-FR2025 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic, Reed Switches - FR2025
872258-FR2025
Magnetic, Reed Switches - FR2025 872258-FR2025
Manufacturer: Coto Technology Win Source Part Number: 872258-FR2025 Series: FR2 Operating Temperature Range: -40°C ~ 125°C Features: Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10VA 500mA (AC/DC) 200 V Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 420-1028-1, 420-1028-2, 420-1028-6

Manufacturer: Coto Technology
Win Source Part Number: 872258-FR2025
Series: FR2
Operating Temperature Range: -40°C ~ 125°C
Features: Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10VA 500mA (AC/DC) 200 V Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 420-1028-1, 420-1028-2, 420-1028-6

Buy Now Datasheet
Switches - Magnetic, Reed Switches - FR2025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
FR2025
Switches - Magnetic, Reed Switches FR2025
SWITCH REED SPST-NO 500MA 200V

SWITCH REED SPST-NO 500MA 200V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number 420-1028-2-ND 872258-FR2025 FR2025
Product Name Magnetic, Reed Switches Magnetic, Reed Switches - FR2025 Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Magnetic reed switch - BN 31/310 - BN 310-RZ-2327 2,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
DC Voltage Rating 250 volts
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST-NO
Current Rating 0.4000 amps
View Details
Magnetic, Reed Switches - 306-1218-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers