in sturdy sheet steel case,
22 pieces
Content:
16 sockets with bi-hexagon
No 50: sizes 10; 11; 12; 13; 14;
15; 16; 17; 18; 19; 21; 22; 24;
27; 30; 32 mm
1 ratchet No 512
3 extensions
No 509/3 (75 mm),
No 509/5 (130 mm), No 509/10 (255 mm)
1 T-handle No 506
1 universal joint No 510
| Stahlwille North America | |
|---|---|
| Product Category | Drive Sockets and Adapters |
| Product Number | 96030447 |
| Product Name | 50/16/6 - Socket set 1/2" |
| Product Type | Socket Set (Sockets Only) |