in sturdy sheet steel case,
50 pieces
Content:
11 sockets with bi-hexagon No 45:
sizes 8; 10; 11; 12; 13; 14; 15;
16; 17; 18; 19 mm
9 sockets with bi-hexagon, long,
No 46: sizes 10; 11; 12; 13; 14;
15; 17; 18; 19 mm
2 sockets with bi-hexagon, long,
with rubber insert
No 4600: size 16 mm - 5/8"; No 46: size 20.8 mm - 13/16"
10 UNIFLEX sockets with bi-hexagon No 47: sizes 10; 11; 12; 13; 14; 15;
16; 17; 18; 19 mm
5 INHEX sockets No 49: size 4; 5; 6; 8; 10 mm
4 bits 1231: size 1; 1232: size 2; 1233: size 3; 1234: size 4
1 ratchet No 435
2 extensions
No 427/3 (76 mm), No 427/10 (240 mm)
1 flexible handle No 424
1 T-handle No 425
1 universal joint No 428
1 flexible extension No 434
1 bit-holder No 443
| Stahlwille North America | |
|---|---|
| Product Category | Drive Sockets and Adapters |
| Product Number | 96020108 |
| Product Name | 45/41/9 - Socket set 3/8" |
| Product Type | Socket Set (Sockets Only) |