Spyraflo, Inc. Pillow-Block-PTFE Impregnated Bronze-Self-Align PB2-625-P

Description
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant Clean lines and easy to install High and Low Temperature options available
Description
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant Clean lines and easy to install High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
Pillow-Block-PTFE Impregnated Bronze-Self-Align - PB2-625-P - Spyraflo, Inc.
Peachtree City, GA, USA
Pillow-Block-PTFE Impregnated Bronze-Self-Align
PB2-625-P
Pillow-Block-PTFE Impregnated Bronze-Self-Align PB2-625-P
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant Clean lines and easy to install High and Low Temperature options available

The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy.

Features

  • ±5° static self-alignment
  • Multiple bearing choices
  • Lower profile and narrower than comparable self-aligning ball bearings
  • Lightweight and corrosion resistant
  • Clean lines and easy to install
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Pillow Block Bearings
Product Number PB2-625-P
Product Name Pillow-Block-PTFE Impregnated Bronze-Self-Align
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
Shaft Diameter 0.6250 inch (15.87 mm)
Rated Speed 2410 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB16 - TSPB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1050 lbs (476 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Pillow Block/Bearing Housing - 19376968 - Radwell International
Specs
Bearing Type Ball
View Details