The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy.
Features
| Spyraflo, Inc. | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PB2-16M-N |
| Product Name | Pillow-Block-Needle-Roller-Self-Align |
| Bearing Type | Needle Roller |
| Bearing / Housing Features | Self-aligning |
| Shaft Securing Method | No Locking Method |
| Shaft Diameter | 0.6299 inch (16 mm) |
| Rated Speed | 16000 rpm |