Spire Metering Technology Ultra Sonic Heat Meter 280T

Description
The 280T heat meter offers the most advanced BTU measurement by using state-of-the-art ultrasonic flow measurement technology. It does not have moving parts to wear out, thus, literally requires no maintenance. It is also very cost-effective. This means both commercial and residential installations can profit from the advantages of wear-free heat measurement: precision, operating security and long service life. With its maximum 95°C operating temperature (130°C version is available upon request) and nominal pressure of 1.6MPa, the technical specifications meet the standard for residential meters. The high measurement dynamic allows a load of up to double the rating, thereby ensuring high operating security. Reliable Ultrasonic Flow Measurement 280T heat meter uses transit-time ultrasonic flow measurement principle to measure the flow rate: opposite sending and receiving transducers send ultrasonic signals alternately with and against the flow direction. The flow rate can be exactly calculated from the difference between the two transit times. There is no moving components in the sensor, and as a result, the measurement is wear-free and stable over a very long time period. Suitable for Both Commercial and Residential Applications This compact meter fits in even the smallest installation conditions and can be mounted separately from the electronics console. The meter also has an order option for remote read-out (pulse, M-Bus or RS485 output). The large display can be set to display heat consumption, temperatures, flow total, working time or velocity. Remote Readout System for building energy management 280T offers various output interfaces, such as Pulse, M-Bus, RS485/MODBUS, BACnet/MSTP, LonWorks, Radio and more, to accomodate a wide range of applicatioins. When equipped with M-Bus module, the heat meters can be networked through a two-wire bus to a central location for integrated resource management. An optional concentrator and data acquisition software make the whole system installation and integration easy. Spire Metering provides a complete AMR solution.
Datasheet
Description
The 280T heat meter offers the most advanced BTU measurement by using state-of-the-art ultrasonic flow measurement technology. It does not have moving parts to wear out, thus, literally requires no maintenance. It is also very cost-effective. This means both commercial and residential installations can profit from the advantages of wear-free heat measurement: precision, operating security and long service life. With its maximum 95°C operating temperature (130°C version is available upon request) and nominal pressure of 1.6MPa, the technical specifications meet the standard for residential meters. The high measurement dynamic allows a load of up to double the rating, thereby ensuring high operating security. Reliable Ultrasonic Flow Measurement 280T heat meter uses transit-time ultrasonic flow measurement principle to measure the flow rate: opposite sending and receiving transducers send ultrasonic signals alternately with and against the flow direction. The flow rate can be exactly calculated from the difference between the two transit times. There is no moving components in the sensor, and as a result, the measurement is wear-free and stable over a very long time period. Suitable for Both Commercial and Residential Applications This compact meter fits in even the smallest installation conditions and can be mounted separately from the electronics console. The meter also has an order option for remote read-out (pulse, M-Bus or RS485 output). The large display can be set to display heat consumption, temperatures, flow total, working time or velocity. Remote Readout System for building energy management 280T offers various output interfaces, such as Pulse, M-Bus, RS485/MODBUS, BACnet/MSTP, LonWorks, Radio and more, to accomodate a wide range of applicatioins. When equipped with M-Bus module, the heat meters can be networked through a two-wire bus to a central location for integrated resource management. An optional concentrator and data acquisition software make the whole system installation and integration easy. Spire Metering provides a complete AMR solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Sonic Heat Meter - 280T - Spire Metering Technology
Marlborough, MA, USA
Ultra Sonic Heat Meter
280T
Ultra Sonic Heat Meter 280T
The 280T heat meter offers the most advanced BTU measurement by using state-of-the-art ultrasonic flow measurement technology. It does not have moving parts to wear out, thus, literally requires no maintenance. It is also very cost-effective. This means both commercial and residential installations can profit from the advantages of wear-free heat measurement: precision, operating security and long service life. With its maximum 95°C operating temperature (130°C version is available upon request) and nominal pressure of 1.6MPa, the technical specifications meet the standard for residential meters. The high measurement dynamic allows a load of up to double the rating, thereby ensuring high operating security. Reliable Ultrasonic Flow Measurement 280T heat meter uses transit-time ultrasonic flow measurement principle to measure the flow rate: opposite sending and receiving transducers send ultrasonic signals alternately with and against the flow direction. The flow rate can be exactly calculated from the difference between the two transit times. There is no moving components in the sensor, and as a result, the measurement is wear-free and stable over a very long time period. Suitable for Both Commercial and Residential Applications This compact meter fits in even the smallest installation conditions and can be mounted separately from the electronics console. The meter also has an order option for remote read-out (pulse, M-Bus or RS485 output). The large display can be set to display heat consumption, temperatures, flow total, working time or velocity. Remote Readout System for building energy management 280T offers various output interfaces, such as Pulse, M-Bus, RS485/MODBUS, BACnet/MSTP, LonWorks, Radio and more, to accomodate a wide range of applicatioins. When equipped with M-Bus module, the heat meters can be networked through a two-wire bus to a central location for integrated resource management. An optional concentrator and data acquisition software make the whole system installation and integration easy. Spire Metering provides a complete AMR solution.

The 280T heat meter offers the most advanced BTU measurement by using state-of-the-art ultrasonic flow measurement technology. It does not have moving parts to wear out, thus, literally requires no maintenance. It is also very cost-effective. This means both commercial and residential installations can profit from the advantages of wear-free heat measurement: precision, operating security and long service life.

With its maximum 95°C operating temperature (130°C version is available upon request) and nominal pressure of 1.6MPa, the technical specifications meet the standard for residential meters. The high measurement dynamic allows a load of up to double the rating, thereby ensuring high operating security.

Reliable Ultrasonic Flow Measurement

280T heat meter uses transit-time ultrasonic flow measurement principle to measure the flow rate: opposite sending and receiving transducers send ultrasonic signals alternately with and against the flow direction. The flow rate can be exactly calculated from the difference between the two transit times. There is no moving components in the sensor, and as a result, the measurement is wear-free and stable over a very long time period.

Suitable for Both Commercial and Residential Applications

This compact meter fits in even the smallest installation conditions and can be mounted separately from the electronics console. The meter also has an order option for remote read-out (pulse, M-Bus or RS485 output). The large display can be set to display heat consumption, temperatures, flow total, working time or velocity.

Remote Readout System for building energy management

280T offers various output interfaces, such as Pulse, M-Bus, RS485/MODBUS, BACnet/MSTP, LonWorks, Radio and more, to accomodate a wide range of applicatioins. When equipped with M-Bus module, the heat meters can be networked through a two-wire bus to a central location for integrated resource management.

An optional concentrator and data acquisition software make the whole system installation and integration easy. Spire Metering provides a complete AMR solution.

Supplier's Site Datasheet

Technical Specifications

  Spire Metering Technology
Product Category Thermal Energy Meters
Product Number 280T
Product Name Ultra Sonic Heat Meter
Meter Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Rack Flow Meter for Liquids - FLUXUS® ADM 7907 - FLEXIM AMERICAS Corp.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Mounting Non-Invasive
View Details
High Accuracy Magnetic BTU Meter - T-MAG-F - Spire Metering Technology
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Mounting Non-Invasive
View Details
Ultrasonic Energy Meters for Heating  /  Cooling Applications -  - Danfoss A/S
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Mounting In-line
View Details
Ultrasonic Compact Heat Meter - CF Echo II - Micronics, Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Mounting In-line
View Details