Spirax-Sarco Stainless Steel Balanced Pressure Thermostatic Steam Trap MST21

Description
The MST21 is a maintainable balanced pressure thermostatic steam trap designed for relatively small condensate loads usually associated with instrument tracing applications. It is manufactured in stainless steel and is corrosion resistant and easily maintainable.
Description
The MST21 is a maintainable balanced pressure thermostatic steam trap designed for relatively small condensate loads usually associated with instrument tracing applications. It is manufactured in stainless steel and is corrosion resistant and easily maintainable.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Balanced Pressure Thermostatic Steam Trap - MST21 - Spirax-Sarco
Cheltenham, United Kingdom
Stainless Steel Balanced Pressure Thermostatic Steam Trap
MST21
Stainless Steel Balanced Pressure Thermostatic Steam Trap MST21
The MST21 is a maintainable balanced pressure thermostatic steam trap designed for relatively small condensate loads usually associated with instrument tracing applications. It is manufactured in stainless steel and is corrosion resistant and easily maintainable.

The MST21 is a maintainable balanced pressure thermostatic steam trap designed for relatively small condensate loads usually associated with instrument tracing applications. It is manufactured in stainless steel and is corrosion resistant and easily maintainable.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number MST21
Product Name Stainless Steel Balanced Pressure Thermostatic Steam Trap
Steam Trap Type BalancedPressure
Material Steel - Stainless
Operating Pressure 363 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Bucket
Material Iron
Operating Pressure 116 psi (81.66 m H2O)
View Details
Bimetallic Steam Trap - Piping King - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - High Carbon
Operating Pressure 2500 psi (1759 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Carbon Steel
Operating Pressure 450 psi (317 m H2O)
View Details
Bimetallic Steam Trap - SM45 - Spirax-Sarco
Specs
Steam Trap Type Bimetallic
Material SteelForged
Operating Pressure 914 psi (643 m H2O)
View Details