Spirax-Sarco Carbon Steel Ball Float Steam Trap DN15 and DN2 FTC32

Description
The FTC32 is a carbon steel ball float steam trap with integral automatic thermostatic air vent. It is ideal for all process drainage applications as condensate is always removed efficiently and quickly over a wide range of fluctuating pressure and load conditions. Standard connections are horizontal from right to left (R-L) when viewed from the base.
Description
The FTC32 is a carbon steel ball float steam trap with integral automatic thermostatic air vent. It is ideal for all process drainage applications as condensate is always removed efficiently and quickly over a wide range of fluctuating pressure and load conditions. Standard connections are horizontal from right to left (R-L) when viewed from the base.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Ball Float Steam Trap DN15 and DN2 - FTC32 - Spirax-Sarco
Cheltenham, United Kingdom
Carbon Steel Ball Float Steam Trap DN15 and DN2
FTC32
Carbon Steel Ball Float Steam Trap DN15 and DN2 FTC32
The FTC32 is a carbon steel ball float steam trap with integral automatic thermostatic air vent. It is ideal for all process drainage applications as condensate is always removed efficiently and quickly over a wide range of fluctuating pressure and load conditions. Standard connections are horizontal from right to left (R-L) when viewed from the base.

The FTC32 is a carbon steel ball float steam trap with integral automatic thermostatic air vent. It is ideal for all process drainage applications as condensate is always removed efficiently and quickly over a wide range of fluctuating pressure and load conditions. Standard connections are horizontal from right to left (R-L) when viewed from the base.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number FTC32
Product Name Carbon Steel Ball Float Steam Trap DN15 and DN2
Steam Trap Type FloatThermostatic
Material Steel - High Carbon
Operating Pressure 725 psi (510 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7998894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 203 psi (143 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 180 psi (127 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037114 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
Bimetallic Steam Trap - T3 - Spirax-Sarco
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details