Spirax-Sarco Thermostatic Clean Steam Trap BTM7

Description
The Spirax Sarco BTM7 is a maintainable thermostatic steam trap designed to remove condensate from clean steam systems with minimal backing up. Applications include sterile steam barriers, process vessels and CIP/SIP systems. Manufactured in 316L stainless steel with minimal crevises and a typical internal surface finish of 1.6 - 3.2 Ra, it is self-draining and operates close to steam temperature. Traps are individually packaged with protective end caps and sealed in a polythene bag
Description
The Spirax Sarco BTM7 is a maintainable thermostatic steam trap designed to remove condensate from clean steam systems with minimal backing up. Applications include sterile steam barriers, process vessels and CIP/SIP systems. Manufactured in 316L stainless steel with minimal crevises and a typical internal surface finish of 1.6 - 3.2 Ra, it is self-draining and operates close to steam temperature. Traps are individually packaged with protective end caps and sealed in a polythene bag

Suppliers

Company
Product
Description
Supplier Links
Thermostatic Clean Steam Trap - BTM7 - Spirax-Sarco
Cheltenham, United Kingdom
Thermostatic Clean Steam Trap
BTM7
Thermostatic Clean Steam Trap BTM7
The Spirax Sarco BTM7 is a maintainable thermostatic steam trap designed to remove condensate from clean steam systems with minimal backing up. Applications include sterile steam barriers, process vessels and CIP/SIP systems. Manufactured in 316L stainless steel with minimal crevises and a typical internal surface finish of 1.6 - 3.2 Ra, it is self-draining and operates close to steam temperature. Traps are individually packaged with protective end caps and sealed in a polythene bag

The Spirax Sarco BTM7 is a maintainable thermostatic steam trap designed to remove condensate from clean steam systems with minimal backing up. Applications include sterile steam barriers, process vessels and CIP/SIP systems. Manufactured in 316L stainless steel with minimal crevises and a typical internal surface finish of 1.6 - 3.2 Ra, it is self-draining and operates close to steam temperature.

Traps are individually packaged with protective end caps and sealed in a polythene bag

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number BTM7
Product Name Thermostatic Clean Steam Trap
Steam Trap Type BalancedPressure
Material Steel - Stainless
Operating Pressure 102 psi (71.45 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Frost Protection Liquid Expansion Trap - Bydrain - Spirax-Sarco
Specs
Steam Trap Type Liquid Expansion Trap
Material Steel - Stainless
Operating Pressure 600 psi (423 m H2O)
View Details
Thermostatic Radiator Steam Traps - 0036041 - Watts
Specs
Steam Trap Type Radiator
Material Brass
Operating Pressure 65 psi (45.75 m H2O)
View Details
Specs
Steam Trap Type BalancedPressure
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details