Spirax-Sarco Balanced Pressure Wafer Steam Trap BPW32

Description
The BPW32 is a compact wafer pattern stainless steel balanced pressure steam trap for pressures up to 21 bar g. It has an internal strainer, is maintainable and is suitable for installation between two pipeline flanges. It offers both weight and space savings over conventional traps.
Description
The BPW32 is a compact wafer pattern stainless steel balanced pressure steam trap for pressures up to 21 bar g. It has an internal strainer, is maintainable and is suitable for installation between two pipeline flanges. It offers both weight and space savings over conventional traps.

Suppliers

Company
Product
Description
Supplier Links
Balanced Pressure Wafer Steam Trap - BPW32 - Spirax-Sarco
Cheltenham, United Kingdom
Balanced Pressure Wafer Steam Trap
BPW32
Balanced Pressure Wafer Steam Trap BPW32
The BPW32 is a compact wafer pattern stainless steel balanced pressure steam trap for pressures up to 21 bar g. It has an internal strainer, is maintainable and is suitable for installation between two pipeline flanges. It offers both weight and space savings over conventional traps.

The BPW32 is a compact wafer pattern stainless steel balanced pressure steam trap for pressures up to 21 bar g. It has an internal strainer, is maintainable and is suitable for installation between two pipeline flanges. It offers both weight and space savings over conventional traps.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number BPW32
Product Name Balanced Pressure Wafer Steam Trap
Steam Trap Type BalancedPressure
Material Steel - Stainless
Operating Pressure 725 psi (510 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7998881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Carbon Steel Inverted Bucket Steam Trap - HM34 Series - Spirax-Sarco
Specs
Steam Trap Type Bucket
Material SteelForged
Operating Pressure 580 psi (408 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037123 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 150 psi (106 m H2O)
View Details