Spirax-Sarco Brass Balanced Pressure Thermostatic Steam Trap BPT13

Description
The BPT13 is a readily maintainable brass bodied, balanced pressure thermostatic steam trap. The standard trap is designated BPT13A and has angled connections.
Description
The BPT13 is a readily maintainable brass bodied, balanced pressure thermostatic steam trap. The standard trap is designated BPT13A and has angled connections.

Suppliers

Company
Product
Description
Supplier Links
Brass Balanced Pressure Thermostatic Steam Trap - BPT13 - Spirax-Sarco
Cheltenham, United Kingdom
Brass Balanced Pressure Thermostatic Steam Trap
BPT13
Brass Balanced Pressure Thermostatic Steam Trap BPT13
The BPT13 is a readily maintainable brass bodied, balanced pressure thermostatic steam trap. The standard trap is designated BPT13A and has angled connections.

The BPT13 is a readily maintainable brass bodied, balanced pressure thermostatic steam trap. The standard trap is designated BPT13A and has angled connections.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number BPT13
Product Name Brass Balanced Pressure Thermostatic Steam Trap
Steam Trap Type BalancedPressure
Material Brass
Operating Pressure 232 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 145 psi (102 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037109 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
TVS 80-DC Series Automatic Differential Condensate Controllers - Model TVS 82-DC - Armstrong International
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 250 psi (176 m H2O)
View Details
Cast Steel Ball Float Steam Trap DN80 and DN100 - FT44 - Spirax-Sarco
Specs
Steam Trap Type FloatThermostatic
Material SteelForged
Operating Pressure 580 psi (408 m H2O)
View Details