The BPC32 and BPC32Y are carbon steel maintainable balanced pressure thermostatic steam traps with straight connections. The BPC32 has an integral flat strainer screen and the BPC32Y an integral cylindrical Y-type strainer. All pressure bearing components are produced by TÜV approved suppliers in accordance with AD-Merkblatt WO/ TRD100. Both traps are unaffected by waterhammer and are available as follows.
Spirax-Sarco | |
---|---|
Product Category | Steam Traps |
Product Number | BPC32 |
Product Name | Carbon Steel Balanced Pressure Thermostatic Steam Trap |
Steam Trap Type | BalancedPressure |
Material | Steel - High Carbon |
Operating Pressure | 725 psi (510 m H2O) |