SpeedFam Corporation Silicon Carbide Abrasive

Description
Silicon Carbide is a high quality lapping abrasive available in two types viz. Black & Green. Its hardness is next to boron carbide which permits ultra precision lapping of hard & soft materials. Black silicon carbide is most suitable for lapping of brittle materials to materials having low tensile strength. Green silicon carbide exhibits better hardness and cutting efficiency. Hardness Mohs Scale: 9.2 Specific Gravity: 3.2 Color: Black & Green Applications: SS Parts, Gate Valves, Compressor, Valve Plates, Piston Rings, etc. Packing: 20 kg/pack
Description
Silicon Carbide is a high quality lapping abrasive available in two types viz. Black & Green. Its hardness is next to boron carbide which permits ultra precision lapping of hard & soft materials. Black silicon carbide is most suitable for lapping of brittle materials to materials having low tensile strength. Green silicon carbide exhibits better hardness and cutting efficiency. Hardness Mohs Scale: 9.2 Specific Gravity: 3.2 Color: Black & Green Applications: SS Parts, Gate Valves, Compressor, Valve Plates, Piston Rings, etc. Packing: 20 kg/pack

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Abrasive -  - SpeedFam Corporation
Buffalo Grove, IL, USA
Silicon Carbide Abrasive
Silicon Carbide Abrasive
Silicon Carbide is a high quality lapping abrasive available in two types viz. Black & Green. Its hardness is next to boron carbide which permits ultra precision lapping of hard & soft materials. Black silicon carbide is most suitable for lapping of brittle materials to materials having low tensile strength. Green silicon carbide exhibits better hardness and cutting efficiency. Hardness Mohs Scale: 9.2 Specific Gravity: 3.2 Color: Black & Green Applications: SS Parts, Gate Valves, Compressor, Valve Plates, Piston Rings, etc. Packing: 20 kg/pack

Silicon Carbide is a high quality lapping abrasive available in two types viz. Black & Green. Its hardness is next to boron carbide which permits ultra precision lapping of hard & soft materials. Black silicon carbide is most suitable for lapping of brittle materials to materials having low tensile strength. Green silicon carbide exhibits better hardness and cutting efficiency.

Hardness Mohs Scale: 9.2

Specific Gravity: 3.2

Color: Black & Green

Applications: SS Parts, Gate Valves, Compressor, Valve Plates, Piston Rings, etc.

Packing: 20 kg/pack

Supplier's Site

Technical Specifications

  SpeedFam Corporation
Product Category Ceramic Media and Abrasives
Product Name Silicon Carbide Abrasive
Type / Shape Abrasive Grain / Grit
Unlock Full Specs
to access all available technical data

Similar Products

Boron Carbide -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Type / Shape Abrasive Grain / Grit; Crushed Grit
Material Boron Carbide
Applications Polishing and Lapping (Very Fine); Lapping
View Details
Cerium Oxide Abrasive -  - SpeedFam Corporation
SpeedFam Corporation
Specs
Type / Shape Abrasive Grain / Grit
View Details
Ceramic Tumbler Media -  - C & M Topline
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Cones; Cylindrical; Triangles; Pyramids; Stars; Wedges; Angle Cut
Material Porcelain
Applications Finishing and Deburring
View Details