Rayovac Virtually Indestructible 35 Lumen 3AAA LED Headlight OTHL3AAA-B

Description
Features and Benefits High performance LEDs, custom optics and 2 modes: 35 Lumens, 11 Lumens (energy saver) Beam distance: 24 meters, 15 meters (energy saver) Battery Run time (alkaline batteries incl.): 19 hours, 40 hours (energy saver) 30 Foot Drop Test Performance! Rubber body – shock absorbers Impact resisting internal engineering Designed for maximum durability + simplicity Compact and lightweight Cloth and silicone head-straps included IPX4 water resistant Lifetime guarantee (3) AAA Rayovac alkaline batteries included
Description
Features and Benefits High performance LEDs, custom optics and 2 modes: 35 Lumens, 11 Lumens (energy saver) Beam distance: 24 meters, 15 meters (energy saver) Battery Run time (alkaline batteries incl.): 19 hours, 40 hours (energy saver) 30 Foot Drop Test Performance! Rubber body – shock absorbers Impact resisting internal engineering Designed for maximum durability + simplicity Compact and lightweight Cloth and silicone head-straps included IPX4 water resistant Lifetime guarantee (3) AAA Rayovac alkaline batteries included

Suppliers

Company
Product
Description
Supplier Links
Virtually Indestructible 35 Lumen 3AAA LED Headlight - OTHL3AAA-B - Rayovac
Madison, WI, USA
Virtually Indestructible 35 Lumen 3AAA LED Headlight
OTHL3AAA-B
Virtually Indestructible 35 Lumen 3AAA LED Headlight OTHL3AAA-B
Features and Benefits High performance LEDs, custom optics and 2 modes: 35 Lumens, 11 Lumens (energy saver) Beam distance: 24 meters, 15 meters (energy saver) Battery Run time (alkaline batteries incl.): 19 hours, 40 hours (energy saver) 30 Foot Drop Test Performance! Rubber body – shock absorbers Impact resisting internal engineering Designed for maximum durability + simplicity Compact and lightweight Cloth and silicone head-straps included IPX4 water resistant Lifetime guarantee (3) AAA Rayovac alkaline batteries included

Features and Benefits

  • High performance LEDs, custom optics and 2 modes: 35 Lumens, 11 Lumens (energy saver)
  • Beam distance: 24 meters, 15 meters (energy saver)
  • Battery Run time (alkaline batteries incl.): 19 hours, 40 hours (energy saver)
  • 30 Foot Drop Test Performance!
  • Rubber body – shock absorbers
  • Impact resisting internal engineering
  • Designed for maximum durability + simplicity
  • Compact and lightweight
  • Cloth and silicone head-straps included
  • IPX4 water resistant
  • Lifetime guarantee
  • (3) AAA Rayovac alkaline batteries included
Supplier's Site

Technical Specifications

  Rayovac
Product Category Headlamps
Product Number OTHL3AAA-B
Product Name Virtually Indestructible 35 Lumen 3AAA LED Headlight
Headlamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

80 Lumen 3AAA LED Headlight with 2 Headstraps - RNHL3AAA-B - Rayovac
Specs
Headlamp Type LED
Features Water Resistant
Beam Intensity 80 lm (6.37 cp)
View Details
Alkaline Battery Powered Headlamp - 3AA HAZ-LO LED - Streamlight, Inc.
Specs
Headlamp Type LED
Beam Intensity 120 lm (9.56 cp)
Continuous Runtime 11 hours
View Details
LED Headlamps - 41-2089 5mm LED Headlight - Dorcy International
Specs
Headlamp Type LED
View Details
Pelican 2785 LED Headlight - Yellow | SPECIAL PRICE IN CART - PEL-027850-0000-245 - Andax Industries
Specs
Headlamp Type LED
Beam Intensity 215 lm (17.12 cp)
Continuous Runtime 98 hours
View Details