OMEGA Engineering, Inc. Thermocouple/RTD WTK-8-60

Description
THERMOCOUPLE, K TYPE, 1.5M, 480 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:480C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:60; LEAD LENGTH - METRIC:1.5M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE, K TYPE, 1.5M, 480 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:480C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:60; LEAD LENGTH - METRIC:1.5M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 109089248 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
109089248
Thermocouple/RTD 109089248
THERMOCOUPLE, K TYPE, 1.5M, 480 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:480C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:60; LEAD LENGTH - METRIC:1.5M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE, K TYPE, 1.5M, 480 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:480C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:60; LEAD LENGTH - METRIC:1.5M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 109089248
Product Name Thermocouple/RTD
Thermocouple Type E; K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3971551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Base Metal Thermocouple Element - TEBA - Durex Industries
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Length 3 to 15 inch (76 to 381 mm)
Gauge 8; 14; 20; 6, 12
View Details