OMEGA Engineering, Inc. Thermocouple/RTD WTK-10-60

Description
THERMOCOUPLE, K TYPE, 1.5M, 480 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:480°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:60; LEAD LENGTH - METRIC:1.5M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE, K TYPE, 1.5M, 480 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:480°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:60; LEAD LENGTH - METRIC:1.5M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 88082581 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
88082581
Thermocouple/RTD 88082581
THERMOCOUPLE, K TYPE, 1.5M, 480 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:480°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:60; LEAD LENGTH - METRIC:1.5M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE, K TYPE, 1.5M, 480 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:480°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:60; LEAD LENGTH - METRIC:1.5M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 88082581
Product Name Thermocouple/RTD
Thermocouple Type E; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8471084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
Thermocouple/RTD - 4839427 - Radwell International
OMEGA Engineering, Inc.
Specs
Thermocouple Type E
View Details