OMEGA Engineering, Inc. Thermocouple Connector Flat 2 Pin SMPW-CC

Description
Ultimate Thermocouple Connector Plug or Jack Integral Cap, Strain Relief + Cable Clamp New Labor Saving Wire Assembly Fast + Easy Wire Termination Accepts Wide Range of Wire Sizes Contact Washers for Quick Connect Wire Termination Write-On Window for Sensor ID Captive Screws Combination Phillips/Slot ANSI or IEC color codes available Omega SMPW thermocouple wire connectors are 2 pin flat mini size TC connectors designed to connect temperature sensor instrumentation with a temperature controller or process control HMI automation panel. Compatible with any other 2 pin mini size TC connector , 2 pole male thermocouple spade plug or female 2 prong thermocouple jack.
Datasheet
Description
Ultimate Thermocouple Connector Plug or Jack Integral Cap, Strain Relief + Cable Clamp New Labor Saving Wire Assembly Fast + Easy Wire Termination Accepts Wide Range of Wire Sizes Contact Washers for Quick Connect Wire Termination Write-On Window for Sensor ID Captive Screws Combination Phillips/Slot ANSI or IEC color codes available Omega SMPW thermocouple wire connectors are 2 pin flat mini size TC connectors designed to connect temperature sensor instrumentation with a temperature controller or process control HMI automation panel. Compatible with any other 2 pin mini size TC connector , 2 pole male thermocouple spade plug or female 2 prong thermocouple jack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Connector Flat 2 Pin - SMPW-CC - OMEGA Engineering, Inc.
Norwalk, CT, USA
Thermocouple Connector Flat 2 Pin
SMPW-CC
Thermocouple Connector Flat 2 Pin SMPW-CC
Ultimate Thermocouple Connector Plug or Jack Integral Cap, Strain Relief + Cable Clamp New Labor Saving Wire Assembly Fast + Easy Wire Termination Accepts Wide Range of Wire Sizes Contact Washers for Quick Connect Wire Termination Write-On Window for Sensor ID Captive Screws Combination Phillips/Slot ANSI or IEC color codes available Omega SMPW thermocouple wire connectors are 2 pin flat mini size TC connectors designed to connect temperature sensor instrumentation with a temperature controller or process control HMI automation panel. Compatible with any other 2 pin mini size TC connector , 2 pole male thermocouple spade plug or female 2 prong thermocouple jack.
  • Ultimate Thermocouple Connector Plug or Jack
  • Integral Cap, Strain Relief + Cable Clamp
  • New Labor Saving Wire Assembly
  • Fast + Easy Wire Termination
  • Accepts Wide Range of Wire Sizes
  • Contact Washers for Quick Connect Wire Termination
  • Write-On Window for Sensor ID
  • Captive Screws Combination Phillips/Slot
  • ANSI or IEC color codes available
    Omega SMPW thermocouple wire connectors are 2 pin flat mini size TC connectors designed to connect temperature sensor instrumentation with a temperature controller or process control HMI automation panel. Compatible with any other 2 pin mini size TC connector , 2 pole male thermocouple spade plug or female 2 prong thermocouple jack.
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Connectors
Product Number SMPW-CC
Product Name Thermocouple Connector Flat 2 Pin
Thermocouple Type E; J; K; N; T; R; C, U
Connector Gender Male / Plug
Size Miniature
Pins Two Pins
Unlock Full Specs
to access all available technical data

Similar Products

Universal Thermocouple Connector - UTC-USB - OMEGA Engineering, Inc.
Specs
Thermocouple Type E; J; K; N; T; B; S; R; C
Connector Gender Female / Socket; Male / Plug
Size Miniature; Standard
View Details
Thermocouple Connector -  - JC Cherry, Inc.
Specs
Thermocouple Type E; K; T
Communication Wireline
View Details