OMEGA Engineering, Inc. Thermocouple/RTD SMPW-CC-T-M

Description
THERMOCOUPLE CONNECTOR, T TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:T; PRODUCT RANGE:SMPW-CC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE CONNECTOR, T TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:T; PRODUCT RANGE:SMPW-CC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 109137508 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
109137508
Thermocouple/RTD 109137508
THERMOCOUPLE CONNECTOR, T TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:T; PRODUCT RANGE:SMPW-CC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE CONNECTOR, T TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:T; PRODUCT RANGE:SMPW-CC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 109137508
Product Name Thermocouple/RTD
Thermocouple Type E; T
Unlock Full Specs
to access all available technical data

Similar Products

 - 2194359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Cement-On Surface Thermocouples - CO - OMEGA Engineering, Inc.
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Length 6 to 39 inch (150 to 1000 mm)
Gauge 30
View Details