OMEGA Engineering, Inc. Ultra High Temperature Connectors SHX and USHX

Description
Extra Heavy Duty Ceramic Construction One-Piece Body with Removeable Cap Design Oversized Terminal Screws for Easy Wiring Accepts Stranded or Solid Wire up to Size 20 AWG USHX Series Has No Glaze or Marking Ink to Contaminate High Vacuum Furnaces Uses Color-Coded Dots for Thermocouple Type Identification (Removeable for USHXs) Ceramic Body Temp Rating: 650°C (1200°F) SHX subminiature connectors are ideal for use with fine gage thermocouple wires in applications where high temperatures are required. The SHX connector is permanently dot-coded to conform to ANSI and OMEGA standards; for applications such as high vacuum furnaces where contamination would adversely affect the process, USHX connectors are shipped with a removable color-coding dot. Two-piece ceramic construction assures long life, while the oversized terminal screws allow for easy wiring.
Datasheet
Description
Extra Heavy Duty Ceramic Construction One-Piece Body with Removeable Cap Design Oversized Terminal Screws for Easy Wiring Accepts Stranded or Solid Wire up to Size 20 AWG USHX Series Has No Glaze or Marking Ink to Contaminate High Vacuum Furnaces Uses Color-Coded Dots for Thermocouple Type Identification (Removeable for USHXs) Ceramic Body Temp Rating: 650°C (1200°F) SHX subminiature connectors are ideal for use with fine gage thermocouple wires in applications where high temperatures are required. The SHX connector is permanently dot-coded to conform to ANSI and OMEGA standards; for applications such as high vacuum furnaces where contamination would adversely affect the process, USHX connectors are shipped with a removable color-coding dot. Two-piece ceramic construction assures long life, while the oversized terminal screws allow for easy wiring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra High Temperature Connectors - SHX and USHX - OMEGA Engineering, Inc.
Norwalk, CT, USA
Ultra High Temperature Connectors
SHX and USHX
Ultra High Temperature Connectors SHX and USHX
Extra Heavy Duty Ceramic Construction One-Piece Body with Removeable Cap Design Oversized Terminal Screws for Easy Wiring Accepts Stranded or Solid Wire up to Size 20 AWG USHX Series Has No Glaze or Marking Ink to Contaminate High Vacuum Furnaces Uses Color-Coded Dots for Thermocouple Type Identification (Removeable for USHXs) Ceramic Body Temp Rating: 650°C (1200°F) SHX subminiature connectors are ideal for use with fine gage thermocouple wires in applications where high temperatures are required. The SHX connector is permanently dot-coded to conform to ANSI and OMEGA standards; for applications such as high vacuum furnaces where contamination would adversely affect the process, USHX connectors are shipped with a removable color-coding dot. Two-piece ceramic construction assures long life, while the oversized terminal screws allow for easy wiring.
  • Extra Heavy Duty Ceramic Construction
  • One-Piece Body with Removeable Cap Design
  • Oversized Terminal Screws for Easy Wiring
  • Accepts Stranded or Solid Wire up to Size 20 AWG
  • USHX Series Has No Glaze or Marking Ink to Contaminate High Vacuum Furnaces
  • Uses Color-Coded Dots for Thermocouple Type Identification (Removeable for USHXs)
  • Ceramic Body Temp Rating: 650°C (1200°F)

SHX subminiature connectors are ideal for use with fine gage thermocouple wires in applications where high temperatures are required. The SHX connector is permanently dot-coded to conform to ANSI and OMEGA standards; for applications such as high vacuum furnaces where contamination would adversely affect the process, USHX connectors are shipped with a removable color-coding dot. Two-piece ceramic construction assures long life, while the oversized terminal screws allow for easy wiring.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Connectors
Product Number SHX and USHX
Product Name Ultra High Temperature Connectors
Thermocouple Type E; J; K; N; T; R; C, U, G, D
Connector Gender Female / Socket; Male / Plug
Size Miniature
Pins Two Pins
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Thermocouple In-Vacuum Connector, 1 Pair, Type J - A6128-3-CN - MPF Products, INC.
Specs
Thermocouple Type J
Size Miniature
View Details
Mold Thermocouple Connectors - MTC-12-G - DME Company
Specs
Thermocouple Type J
Connector Gender Female / Socket
Size Standard
View Details
Thermocouple Connector Flat 2 Pin - SMPW-CC - OMEGA Engineering, Inc.
Specs
Thermocouple Type E; J; K; N; T; R; C, U
Connector Gender Male / Plug
Size Miniature
View Details