OMEGA Engineering, Inc. Thermocouple Connector Standard Size Round 2 Pin includes Integral Cable Clamp Cap OSTW-CC

Description
Omega OSTW thermocouple wire connectors are round pin standard size, 2 pole TC connectors designed to connect TC wire or temperature sensor instrumentation with a temperature controller or process control HMI automation panel. They are compatible with any other similarly sized Male, 2 prong thermocouple plug or 2 pin Female thermocouple jack . The female TC jack is Universal and will accept either the mini or standard size male TC plug. Hollow pins of thermocouple compensating alloy are used. This TC connector is also available with a solid 2 pin design. Thermocouple connector plug or jack with ANSI color code Type K Yellow, Type J Black, Type T Blue, Type E Purple, Type N Orange, Type R/S Green,Type C Red ,Thermocouple Connector Color Codes with compensating alloy per ANSI, ASTM and IEC are stocked. This Ultimate Thermocouple Connector design OSTW-CC is ideal for fast and easy connection of TC cable or thermocouple wire via a TC cable clamp assembly. The cap/clamp contains the 4 captive screws and eliminates the loose screws typical with a traditional metal thermocouple cable clamp. Included are a metal back plate clamp, strain relief and grommets. To greatly reduce assembly time use part #OST-CC-TOOL assembly tool holding fixture with the OSTW-CC connector and integral cable clamp to connect TC wire or cable. This is a fast and reliable method to terminate TC wire to connectors.
Datasheet
Description
Omega OSTW thermocouple wire connectors are round pin standard size, 2 pole TC connectors designed to connect TC wire or temperature sensor instrumentation with a temperature controller or process control HMI automation panel. They are compatible with any other similarly sized Male, 2 prong thermocouple plug or 2 pin Female thermocouple jack . The female TC jack is Universal and will accept either the mini or standard size male TC plug. Hollow pins of thermocouple compensating alloy are used. This TC connector is also available with a solid 2 pin design. Thermocouple connector plug or jack with ANSI color code Type K Yellow, Type J Black, Type T Blue, Type E Purple, Type N Orange, Type R/S Green,Type C Red ,Thermocouple Connector Color Codes with compensating alloy per ANSI, ASTM and IEC are stocked. This Ultimate Thermocouple Connector design OSTW-CC is ideal for fast and easy connection of TC cable or thermocouple wire via a TC cable clamp assembly. The cap/clamp contains the 4 captive screws and eliminates the loose screws typical with a traditional metal thermocouple cable clamp. Included are a metal back plate clamp, strain relief and grommets. To greatly reduce assembly time use part #OST-CC-TOOL assembly tool holding fixture with the OSTW-CC connector and integral cable clamp to connect TC wire or cable. This is a fast and reliable method to terminate TC wire to connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Connector Standard Size Round 2 Pin includes Integral Cable Clamp Cap - OSTW-CC - OMEGA Engineering, Inc.
Norwalk, CT, USA
Thermocouple Connector Standard Size Round 2 Pin includes Integral Cable Clamp Cap
OSTW-CC
Thermocouple Connector Standard Size Round 2 Pin includes Integral Cable Clamp Cap OSTW-CC
Omega OSTW thermocouple wire connectors are round pin standard size, 2 pole TC connectors designed to connect TC wire or temperature sensor instrumentation with a temperature controller or process control HMI automation panel. They are compatible with any other similarly sized Male, 2 prong thermocouple plug or 2 pin Female thermocouple jack . The female TC jack is Universal and will accept either the mini or standard size male TC plug. Hollow pins of thermocouple compensating alloy are used. This TC connector is also available with a solid 2 pin design. Thermocouple connector plug or jack with ANSI color code Type K Yellow, Type J Black, Type T Blue, Type E Purple, Type N Orange, Type R/S Green,Type C Red ,Thermocouple Connector Color Codes with compensating alloy per ANSI, ASTM and IEC are stocked. This Ultimate Thermocouple Connector design OSTW-CC is ideal for fast and easy connection of TC cable or thermocouple wire via a TC cable clamp assembly. The cap/clamp contains the 4 captive screws and eliminates the loose screws typical with a traditional metal thermocouple cable clamp. Included are a metal back plate clamp, strain relief and grommets. To greatly reduce assembly time use part #OST-CC-TOOL assembly tool holding fixture with the OSTW-CC connector and integral cable clamp to connect TC wire or cable. This is a fast and reliable method to terminate TC wire to connectors.

Omega OSTW thermocouple wire connectors are round pin standard size, 2 pole TC connectors designed to connect TC wire or temperature sensor instrumentation with a temperature controller or process control HMI automation panel. They are compatible with any other similarly sized Male, 2 prong thermocouple plug or 2 pin Female thermocouple jack . The female TC jack is Universal and will accept either the mini or standard size male TC plug. Hollow pins of thermocouple compensating alloy are used. This TC connector is also available with a solid 2 pin design.

Thermocouple connector plug or jack with ANSI color code Type K Yellow, Type J Black, Type T Blue, Type E Purple, Type N Orange, Type R/S Green,Type C Red ,Thermocouple Connector Color Codes with compensating alloy per ANSI, ASTM and IEC are stocked.

This Ultimate Thermocouple Connector design OSTW-CC is ideal for fast and easy connection of TC cable or thermocouple wire via a TC cable clamp assembly. The cap/clamp contains the 4 captive screws and eliminates the loose screws typical with a traditional metal thermocouple cable clamp. Included are a metal back plate clamp, strain relief and grommets.

To greatly reduce assembly time use part #OST-CC-TOOL assembly tool holding fixture with the OSTW-CC connector and integral cable clamp to connect TC wire or cable. This is a fast and reliable method to terminate TC wire to connectors.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Connectors
Product Number OSTW-CC
Product Name Thermocouple Connector Standard Size Round 2 Pin includes Integral Cable Clamp Cap
Thermocouple Type E; J; K; N; T; S; R; C, U
Connector Gender Female / Socket; Male / Plug
Size Miniature; Standard
Pins Two Pins
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Connector Flat 2 Pin - SMPW-CC - OMEGA Engineering, Inc.
Specs
Thermocouple Type E; J; K; N; T; R; C, U
Connector Gender Male / Plug
Size Miniature
View Details
Thermocouple Connector -  - JC Cherry, Inc.
Specs
Thermocouple Type E; K; T
Communication Wireline
View Details