OMEGA Engineering, Inc. Thermocouple/RTD SHACL

Description
BRACKET, THERMOCOUPLE CONNECTOR; FOR USE WITH:OMEGA SHX, USHX SERIES THERMOCOUPLE CONNECTORS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BRACKET, THERMOCOUPLE CONNECTOR; FOR USE WITH:OMEGA SHX, USHX SERIES THERMOCOUPLE CONNECTORS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 92792928 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
92792928
Thermocouple/RTD 92792928
BRACKET, THERMOCOUPLE CONNECTOR; FOR USE WITH:OMEGA SHX, USHX SERIES THERMOCOUPLE CONNECTORS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRACKET, THERMOCOUPLE CONNECTOR; FOR USE WITH:OMEGA SHX, USHX SERIES THERMOCOUPLE CONNECTORS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 92792928
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 8240653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple/RTD - 124012427 - Radwell International
OMEGA Engineering, Inc.
Specs
Thermocouple Type T
View Details