OMEGADYNE® offers Karma K-Series dual linear strain gage patterns. These strain gages can be used for bending beam transducer designs where you have access to both sides of the beam. Each carrier has 2 separate parallel linear strain gages. Precision Karma material offers excellent temperature and fatigue characterisitcs. K-Series gages have plated solder pads which make soldering quick and easy. No special solders or fluxes are required.
SGK-D3A-K350U-PC23-E
| OMEGA Engineering, Inc. | DigiKey | |
|---|---|---|
| Product Category | Strain Gauges | Strain Gauges |
| Product Number | SGK-D3A-K350U-PC23-E | 5880-SGK-D3A-K350U-PC23-E-ND |
| Product Name | Karma Dual Parallel Grid Strain Gage | Strain Gauges |
| Termination Options | Solder | |
| Construction | Electrical Resistance | |
| Arrangement | Dual | |
| Specialty Application | Transducer | |
| Integral Bridge Circuitry | None |