OMEGA Engineering, Inc. Dual Channel Zener Barrier SBG54806

Description
For most non-voltage producing devices located in a hazardous area, a single zener barrier that is negative-earth-groun ded can be used for intrinsic safety. Instrumentation that produces an output (signal conditioners) usually requires two barriers, one for each "floating" lead. Here, a dual-channel barrier can be provided or for applications in which the instrument signal return level cannot be reduced, a supply barrier and a low resistance return barrier can be supplied. Approvals: UL, FM, CSA Classes: I, II Divisions: 1, 2* Hazardous Location Group D * Certified by CSA for mounting inside a suitable enclosure in Div. 2 or non-hazardous locations and must be connected by means of the two studs provided to a grounded copper busbar or equivalent.
Description
For most non-voltage producing devices located in a hazardous area, a single zener barrier that is negative-earth-groun ded can be used for intrinsic safety. Instrumentation that produces an output (signal conditioners) usually requires two barriers, one for each "floating" lead. Here, a dual-channel barrier can be provided or for applications in which the instrument signal return level cannot be reduced, a supply barrier and a low resistance return barrier can be supplied. Approvals: UL, FM, CSA Classes: I, II Divisions: 1, 2* Hazardous Location Group D * Certified by CSA for mounting inside a suitable enclosure in Div. 2 or non-hazardous locations and must be connected by means of the two studs provided to a grounded copper busbar or equivalent.

Suppliers

Company
Product
Description
Supplier Links
Dual Channel Zener Barrier - SBG54806 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Dual Channel Zener Barrier
SBG54806
Dual Channel Zener Barrier SBG54806
For most non-voltage producing devices located in a hazardous area, a single zener barrier that is negative-earth-groun ded can be used for intrinsic safety. Instrumentation that produces an output (signal conditioners) usually requires two barriers, one for each "floating" lead. Here, a dual-channel barrier can be provided or for applications in which the instrument signal return level cannot be reduced, a supply barrier and a low resistance return barrier can be supplied. Approvals: UL, FM, CSA Classes: I, II Divisions: 1, 2* Hazardous Location Group D * Certified by CSA for mounting inside a suitable enclosure in Div. 2 or non-hazardous locations and must be connected by means of the two studs provided to a grounded copper busbar or equivalent.

For most non-voltage producing devices located in a hazardous area, a single zener barrier that is negative-earth-grounded can be used for intrinsic safety. Instrumentation that produces an output (signal conditioners) usually requires two barriers, one for each "floating" lead. Here, a dual-channel barrier can be provided or for applications in which the instrument signal return level cannot be reduced, a supply barrier and a low resistance return barrier can be supplied. Approvals: UL, FM, CSA Classes: I, II Divisions: 1, 2* Hazardous Location Group D * Certified by CSA for mounting inside a suitable enclosure in Div. 2 or non-hazardous locations and must be connected by means of the two studs provided to a grounded copper busbar or equivalent.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Intrinsic Safety Barriers
Product Number SBG54806
Product Name Dual Channel Zener Barrier
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted (optional feature); SurfaceMount (optional feature)
Application 4-20 mA 2-wire Transmitters; Switches; Solenoid / Audible Alarms
Operating Temperature 32 to 140 F (0 to 60 C)
AC or DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Zener & Galvanic Barriers - 329082 - RS Components, Ltd.
Specs
Barrier Type Zener Barrier; Zener Barrier
AC or DC DC
Channels 1
View Details
Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Intrinsically Safe Two-Channel Safety Barriers - 9002 - R. STAHL, Inc.
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Application Automation
View Details
Dual Channel Zener Barrier - 65800 Series - Gems Sensors & Controls
Specs
Barrier Type Zener Barrier
Mounting Options Earth-Grounded Rail Mount
Application 4-20 mA 2-wire Transmitters; Switches; RTDs; Thermocouples; Strain Gages; Load Cells; Flow Meters; Level Sensors, Pressure Switches
View Details