(PRICE/PK OF 5),THERMOCOUPLE, J TYPE, 2M, 175 DEG C; THERMOCOUPLE TYPE:J; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:175°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:80; LEAD LENGTH - METRIC:2M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Thermocouple Elements |
| Product Number | 40873907 |
| Product Name | Thermocouple/RTD |
| Thermocouple Type | E; J |