OMEGA Engineering, Inc. Thermocouple/RTD Q2511-00R4

Description
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE METER, 19.99 KOHM, 5 WATT, 10-320 V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE METER, 19.99 KOHM, 5 WATT, 10-320 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 121270581 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
121270581
Thermocouple/RTD 121270581
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE METER, 19.99 KOHM, 5 WATT, 10-320 V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMOCOUPLE METER, 19.99 KOHM, 5 WATT, 10-320 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 121270581
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 6212136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Length 39 inch (1000 mm)
View Details
Base Metal Thermocouple  Element Straight or Angled - Industrial -  - Pyromation
Specs
Thermocouple Type J (optional feature); K (optional feature); B (optional feature)
Length 14 to 38 inch (343 to 952 mm)
Style Bare Wire (optional feature); Full Length 2-hole Insulator (optional feature); Flexible Style (Angled)
View Details
Fine Diameter Thermocouple Wire - SPCP,SPOP,SPCC and SPON - OMEGA Engineering, Inc.
Specs
Thermocouple Type T (optional feature)
Length 600 to 12000 inch (15240 to 304800 mm)
Style Bare Wire
View Details