OMEGA Engineering, Inc. General Purpose pH Sensor PHE-7451-15

Description
The PHE-7451-15 is a combination pH sensor designed specifically for insertable use in process and waste water applications. The outer body material is PPS (Ryton) and has 3/4" MNPT(or optional 1" MNPT) front and rear facing threads. The double junction reference cell is highly resistant to electrode poisoning solutions, while the use of the non-fouling patented Porous PTFE liquid junction ensures a steady presence of reference electrolyte. The PHE-7451 assures a low maintenance service life in most applications. The concave sensor configuration (see drawing above protects the pH bulb from particulate matter and provides a cleansing flow without affecting critical line pressure characteristics. Use of the high temperature version is recommended where service temperatures continuously exceed 80C.
Datasheet
Description
The PHE-7451-15 is a combination pH sensor designed specifically for insertable use in process and waste water applications. The outer body material is PPS (Ryton) and has 3/4" MNPT(or optional 1" MNPT) front and rear facing threads. The double junction reference cell is highly resistant to electrode poisoning solutions, while the use of the non-fouling patented Porous PTFE liquid junction ensures a steady presence of reference electrolyte. The PHE-7451 assures a low maintenance service life in most applications. The concave sensor configuration (see drawing above protects the pH bulb from particulate matter and provides a cleansing flow without affecting critical line pressure characteristics. Use of the high temperature version is recommended where service temperatures continuously exceed 80C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose pH Sensor - PHE-7451-15 - OMEGA Engineering, Inc.
Norwalk, CT, USA
General Purpose pH Sensor
PHE-7451-15
General Purpose pH Sensor PHE-7451-15
The PHE-7451-15 is a combination pH sensor designed specifically for insertable use in process and waste water applications. The outer body material is PPS (Ryton) and has 3/4" MNPT(or optional 1" MNPT) front and rear facing threads. The double junction reference cell is highly resistant to electrode poisoning solutions, while the use of the non-fouling patented Porous PTFE liquid junction ensures a steady presence of reference electrolyte. The PHE-7451 assures a low maintenance service life in most applications. The concave sensor configuration (see drawing above protects the pH bulb from particulate matter and provides a cleansing flow without affecting critical line pressure characteristics. Use of the high temperature version is recommended where service temperatures continuously exceed 80C.

The PHE-7451-15 is a combination pH sensor designed specifically for insertable use in process and waste water applications. The outer body material is PPS (Ryton) and has 3/4" MNPT(or optional 1" MNPT) front and rear facing threads. The double junction reference cell is highly resistant to electrode poisoning solutions, while the use of the non-fouling patented Porous PTFE liquid junction ensures a steady presence of reference electrolyte. The PHE-7451 assures a low maintenance service life in most applications. The concave sensor configuration (see drawing above protects the pH bulb from particulate matter and provides a cleansing flow without affecting critical line pressure characteristics. Use of the high temperature version is recommended where service temperatures continuously exceed 80C.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category pH Electrodes
Product Number PHE-7451-15
Product Name General Purpose pH Sensor
Electrode Configuration Combination
Reference Solution Options Sealed
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

pH Tester - PCE-PH 228LAB-GEN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details
pH Sensor Easyferm Plus ARC 425 - 242094 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
Metrosep I Trap 1 - 100/4.0 - 6.1014.200 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
General Purpose MNPT pH Sensor - PHE-5551-10 - OMEGA Engineering, Inc.
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Junction Type Double Junction
View Details