OMEGA Engineering, Inc. Bypass ORP Electrode PHE-4580

Description
The OMEGA PHE/ORE-4580 bypass flow pH system has a modified 1" CPVC or PVDF tee and cable assembly matched to the flat surface pH and ORP electrodes. Each GPM flowing through the tee results in a 2 ft/sec velocity which performs the self-cleaning action. No moving parts, liquid jets or power are required. Flow rates of 3 to 5 GPM provide adequate cleaning velocities in water weight applications. Exact control of flow rate is not required. Electrodes can be used in applications in which emulsions, slurries, oily wastewater and other difficult flowing samples are present. Continuous selfcleaning affords uninterrupted readings. Automatic temperature compensation is available as an option.
Description
The OMEGA PHE/ORE-4580 bypass flow pH system has a modified 1" CPVC or PVDF tee and cable assembly matched to the flat surface pH and ORP electrodes. Each GPM flowing through the tee results in a 2 ft/sec velocity which performs the self-cleaning action. No moving parts, liquid jets or power are required. Flow rates of 3 to 5 GPM provide adequate cleaning velocities in water weight applications. Exact control of flow rate is not required. Electrodes can be used in applications in which emulsions, slurries, oily wastewater and other difficult flowing samples are present. Continuous selfcleaning affords uninterrupted readings. Automatic temperature compensation is available as an option.

Suppliers

Company
Product
Description
Supplier Links
Bypass ORP Electrode - PHE-4580 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Bypass ORP Electrode
PHE-4580
Bypass ORP Electrode PHE-4580
The OMEGA PHE/ORE-4580 bypass flow pH system has a modified 1" CPVC or PVDF tee and cable assembly matched to the flat surface pH and ORP electrodes. Each GPM flowing through the tee results in a 2 ft/sec velocity which performs the self-cleaning action. No moving parts, liquid jets or power are required. Flow rates of 3 to 5 GPM provide adequate cleaning velocities in water weight applications. Exact control of flow rate is not required. Electrodes can be used in applications in which emulsions, slurries, oily wastewater and other difficult flowing samples are present. Continuous selfcleaning affords uninterrupted readings. Automatic temperature compensation is available as an option.

The OMEGA PHE/ORE-4580 bypass flow pH system has a modified 1" CPVC or PVDF tee and cable assembly matched to the flat surface pH and ORP electrodes. Each GPM flowing through the tee results in a 2 ft/sec velocity which performs the self-cleaning action. No moving parts, liquid jets or power are required. Flow rates of 3 to 5 GPM provide adequate cleaning velocities in water weight applications. Exact control of flow rate is not required. Electrodes can be used in applications in which emulsions, slurries, oily wastewater and other difficult flowing samples are present. Continuous selfcleaning affords uninterrupted readings. Automatic temperature compensation is available as an option.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category pH Electrodes
Product Number PHE-4580
Product Name Bypass ORP Electrode
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

pH Meter - PCE-PH 28L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
pH Sensor LIQ-GLASS PG - 238515 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options Hand Held or Portable
View Details
Metrosep Dual 4 - 100/4.6 - 6.1016.030 - Metrohm USA, Inc.
Specs
pH Range 2 to 8 ph
Operating Pressure Range 2901 psi (2041 m H2O)
View Details
Industrial pH Electrode - PHE-5312 - OMEGA Engineering, Inc.
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Double Junction
View Details