OMEGA Engineering offers pH electrodes with integral preamplifiers for laboratory or industrial applications. These electrodes can interface directly with equipment that accepts a millivolt input signal with a 10 k or greater input impedance, such as a data acquisition interface or multimeter. The preamplifier converts the high impedance millivolt signal of the electrode into a low impedance signal, enabling the signal to be run up to 305 m (1000') without signal loss. The electrode is supplied with 1 to 3 m (3 to 10') of coaxial cable, depending on the model. If longer cable lengths are required, simply splice on extension cable.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | PHE-1304 Series |
| Product Name | Preamplified Alpha® Electrode |
| Electrode Configuration | Combination |
| Reference Solution Options | Refillable |
| Junction Type | Single Junction |
| Mounting Options | In-Line (Insertion) |